DF2010S
DF2010S
Active
Description:  2A -1000V - DFS - BRIDGE
Manufacturer:  Surge Components
Datasheet:   DF2010S Datasheet
History Price: $0.24000
In Stock: 47600
DF2010S vs DF20AA120
Part No
Series
-
-
Packaging
Bag
Tray
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
1.2 kV
Current - Average Rectified (Io)
2 A
20 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 2 A
1.25 V @ 20 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
3 mA @ 1200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Chassis Mount
Package / Case
4-SMD, Gull Wing
Module
Supplier Device Package
DFS
-