DF2010S
DF2010S
Active
Description:  2A -1000V - DFS - BRIDGE
Manufacturer:  Surge Components
Datasheet:   DF2010S Datasheet
History Price: $0.24000
In Stock: 47600
DF2010S vs DF210ST-G
Part No
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Active
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
1 kV
Current - Average Rectified (Io)
2 A
2 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 2 A
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
10 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
DFS
DFS