DF201ST-G
DF201ST-G
Obsolete
Description:  BRIDGE RECT 1PHASE 100V 2A DFS
Manufacturer:  Comchip Technology
Datasheet:   DF201ST-G Datasheet
History Price: Obsolete
In Stock: 46800
DF201ST-G vs DF200AE80
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
800 V
Current - Average Rectified (Io)
2 A
200 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.32 V @ 200 A
Current - Reverse Leakage @ Vr
10 μA @ 100 V
20 mA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Chassis Mount
Package / Case
4-SMD, Gull Wing
Module
Supplier Device Package
DFS
-