DF202-G
DF202-G
Active
Description:  BRIDGE RECT 1PHASE 200V 2A 4-DF
Manufacturer:  Comchip Technology
Datasheet:   DF202-G Datasheet
History Price: $0.20800
In Stock: 13200
DF202-G vs DF20AA160
Part No
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
1.6 kV
Current - Average Rectified (Io)
2 A
20 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.25 V @ 20 A
Current - Reverse Leakage @ Vr
10 μA @ 200 V
3 mA @ 1600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
4-EDIP (0.321", 8.15mm)
Module
Supplier Device Package
4-DF
-