DF202SP-G
DF202SP-G
Obsolete
Description:  BRIDGE RECT 1PHASE 200V 2A DFS
Manufacturer:  Comchip Technology
Datasheet:   DF202SP-G Datasheet
History Price: Obsolete
In Stock: 46000
DF202SP-G vs DF20NA80F1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
800 V
Current - Average Rectified (Io)
2 A
20 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.2 V @ 20 A
Current - Reverse Leakage @ Vr
10 μA @ 200 V
4 mA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
5-SIP Exposed Pad
Supplier Device Package
DFS
5-SIP