Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.2 kV
200 V
Current - Average Rectified (Io)
20 A
2 A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 20 A
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
3 mA @ 1200 V
10 μA @ 200 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Surface Mount
Package / Case
Module
4-SMD, Gull Wing
Supplier Device Package
-
DFS