Diode Type
Three Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.6 kV
1.2 kV
Current - Average Rectified (Io)
20 A
20 A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 20 A
1.25 V @ 20 A
Current - Reverse Leakage @ Vr
3 mA @ 1600 V
3 mA @ 1200 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
-
-