DF20NA80F1
DF20NA80F1
Active
Description:  DIOE MODULE 800V 20A
Manufacturer:  SanRex Corporation
Datasheet:   DF20NA80F1 Datasheet
History Price: $13.67000
In Stock: 8400
DF20NA80F1 vs DF210SP-G
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
1 kV
Current - Average Rectified (Io)
20 A
2 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
4 mA @ 800 V
10 μA @ 1000 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
5-SIP Exposed Pad
4-SMD, Gull Wing
Supplier Device Package
5-SIP
DFS