DF20NA80F1
DF20NA80F1
Active
Description:  DIOE MODULE 800V 20A
Manufacturer:  SanRex Corporation
Datasheet:   DF20NA80F1 Datasheet
History Price: $13.67000
In Stock: 8400
DF20NA80F1 vs DF25NA100
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Diode Type
Three Phase
-
Technology
Standard
-
Voltage - Peak Reverse (Max)
800 V
-
Current - Average Rectified (Io)
20 A
-
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
-
Current - Reverse Leakage @ Vr
4 mA @ 800 V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
5-SIP Exposed Pad
-
Supplier Device Package
5-SIP
-