DF25NA100
DF25NA100
Active
Description:  TSB-5 1000V 25.0A Diodes Bridg
Manufacturer:  Yangjie Technology
Datasheet:   DF25NA100 Datasheet
History Price: $1.87198
In Stock: 24000
DF25NA100 vs DF201S-G
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Diode Type
-
Single Phase
Technology
-
Standard
Voltage - Peak Reverse (Max)
-
100 V
Current - Average Rectified (Io)
-
2 A
Voltage - Forward (Vf) (Max) @ If
-
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
-
10 μA @ 100 V
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
4-SMD, Gull Wing
Supplier Device Package
-
DFS