DF25NA100
DF25NA100
Active
Description:  TSB-5 1000V 25.0A Diodes Bridg
Manufacturer:  Yangjie Technology
Datasheet:   DF25NA100 Datasheet
History Price: $1.87198
In Stock: 24000
DF25NA100 vs DF20NA80S
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Diode Type
-
Three Phase
Technology
-
Standard
Voltage - Peak Reverse (Max)
-
800 V
Current - Average Rectified (Io)
-
20 A
Voltage - Forward (Vf) (Max) @ If
-
1.2 V @ 20 A
Current - Reverse Leakage @ Vr
-
4 mA @ 800 V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
5-SIP Exposed Pad
Supplier Device Package
-
5-SIP