Diode Type
Three Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.6 kV
800 V
Current - Average Rectified (Io)
60 A
60 A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 60 A
1.3 V @ 60 A
Current - Reverse Leakage @ Vr
8 mA @ 1600 V
8 mA @ 800 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
5-PowerDIP Module
Module
Supplier Device Package
5-DIP
-