DSK10B
DSK10B
Obsolete
Description:  DIODE GEN PURP 100V 1A AXIAL
Manufacturer:  onsemi
Datasheet:   DSK10B Datasheet
History Price: $0.07000
In Stock: 39600
DSK10B vs DSK10C
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
200 V
Current - Average Rectified (Io)
1A
1A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 100 V
10 μA @ 200 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
R-1, Axial
Supplier Device Package
-
-
Operating Temperature - Junction
150 ℃ (Max)
150 ℃ (Max)