DSK10B
DSK10B
Obsolete
Description:  DIODE GEN PURP 100V 1A AXIAL
Manufacturer:  onsemi
Datasheet:   DSK10B Datasheet
History Price: $0.07000
In Stock: 39600
DSK10B vs DSK16
Part No
Manufacturer
Series
-
SOD-123FL
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
60 V
Current - Average Rectified (Io)
1A
1A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
700 mV @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 100 V
0.3 mA @ 60 V
Capacitance @ Vr, F
-
80pF @ 4V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
Axial
SOD-123F
Supplier Device Package
-
SOD-123FL
Operating Temperature - Junction
150 ℃ (Max)
-55 ℃ ~ 125 ℃