Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
400 V
100 V
Current - Average Rectified (Io)
1A
3A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
850 mV @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 400 V
0.3 mA @ 100 V
Capacitance @ Vr, F
-
160pF @ 4V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
R-1, Axial
SOD-123F
Supplier Device Package
-
SOD-123FL
Operating Temperature - Junction
150 ℃ (Max)
-55 ℃ ~ 125 ℃