DSK115
DSK115
Active
Description:  DIODE SCHOTTKY 150V 1A SOD123FL
Manufacturer:  MDD
Datasheet:   DSK115 Datasheet
History Price: $0.15850
In Stock: 2800
DSK115 vs DSK10B
Part No
Manufacturer
Series
SOD-123FL
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
150 V
100 V
Current - Average Rectified (Io)
1A
1A
Voltage - Forward (Vf) (Max) @ If
850 mV @ 1 A
1.1 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
0.1 mA @ 150 V
10 μA @ 100 V
Capacitance @ Vr, F
80pF @ 4V, 1MHz
-
Mounting Type
Surface Mount
Through Hole
Package / Case
SOD-123F
Axial
Supplier Device Package
SOD-123FL
-
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
150 ℃ (Max)