DSK115
DSK115
Active
Description:  DIODE SCHOTTKY 150V 1A SOD123FL
Manufacturer:  MDD
Datasheet:   DSK115 Datasheet
History Price: $0.15850
In Stock: 2800
DSK115 vs DSK16
Part No
Manufacturer
Series
SOD-123FL
SOD-123FL
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
150 V
60 V
Current - Average Rectified (Io)
1A
1A
Voltage - Forward (Vf) (Max) @ If
850 mV @ 1 A
700 mV @ 1 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
0.1 mA @ 150 V
0.3 mA @ 60 V
Capacitance @ Vr, F
80pF @ 4V, 1MHz
80pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOD-123F
SOD-123F
Supplier Device Package
SOD-123FL
SOD-123FL
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃