DSK22
DSK22
Active
Description:  DIODE SCHOTTKY 20V 2A SOD123FL
Manufacturer:  MDD
Datasheet:   DSK22 Datasheet
History Price: $0.14550
In Stock: 1200
DSK22 vs DSK110
Part No
Manufacturer
Series
SOD-123FL
SOD-123FL
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
20 V
100 V
Current - Average Rectified (Io)
2A
1A
Voltage - Forward (Vf) (Max) @ If
550 mV @ 2 A
850 mV @ 1 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
0.5 mA @ 20 V
0.2 mA @ 100 V
Capacitance @ Vr, F
220pF @ 4V, 1MHz
80pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOD-123F
SOD-123F
Supplier Device Package
SOD-123FL
SOD-123FL
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃