DSTB30200C
DSTB30200C
Active
Description:  DIODE ARRAY SCHOTTKY 200V TO-263
Manufacturer:  Littelfuse Inc
Datasheet:   DSTB30200C Datasheet
History Price: $1.42727
In Stock: 24800
DSTB30200C vs DST2060C
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
200 V
60 V
Current - Average Rectified (Io) (per Diode)
15A
10A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 15 A
645 mV @ 10 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
160 μA @ 200 V
850 μA @ 60 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-220-3
Supplier Device Package
TO-263 (D2Pak)
TO-220AB