DSTF2080C
DSTF2080C
Active
Description:  DIODE ARRAY SCHOTTKY 80V TO220AB
Manufacturer:  Littelfuse Inc
Datasheet:   DSTF2080C Datasheet
History Price: $0.50400
In Stock: 38800
DSTF2080C vs DSTB2045C
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
80 V
45 V
Current - Average Rectified (Io) (per Diode)
10A
10A
Voltage - Forward (Vf) (Max) @ If
810 mV @ 10 A
580 mV @ 10 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
600 μA @ 80 V
2 mA @ 45 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3 Full Pack, Isolated Tab
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
ITO-220AB
TO-263 (D2Pak)