EABS1J
EABS1J
Active
Description:  BRIDGE RECT 1PHASE 600V 1A ABS
Manufacturer:  Taiwan Semiconductor
Datasheet:   EABS1J Datasheet
History Price: $0.34980
In Stock: 12400
EABS1J vs EABS1DH
Part No
Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
200 V
Current - Average Rectified (Io)
1 A
1 A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 1 A
950 mV @ 1.5 A
Current - Reverse Leakage @ Vr
1 μA @ 600 V
1 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS