Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
100 V
150 V
Current - Continuous Drain (Id) @ 25℃
25A (Ta)
48A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
-
Rds On (Max) @ Id, Vgs
7mOhm @ 25A, 5V
7mOhm @ 25A, 5V
Vgs(th) (Max) @ Id
2.5V @ 5mA
2.5V @ 9mA
Gate Charge (Qg) (Max) @ Vgs
10 nC @ 5 V
10 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds
950 pF @ 50 V
1140 pF @ 75 V
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die