EPC2001
EPC2001
Discontinued
Description:  GANFET N-CH 100V 25A DIE OUTLINE
Manufacturer:  EPC
Datasheet:   EPC2001 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 33200
EPC2001 vs EPC2035
Part No
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
100 V
60 V
Current - Continuous Drain (Id) @ 25℃
25A (Ta)
1.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
7mOhm @ 25A, 5V
45mOhm @ 1A, 5V
Vgs(th) (Max) @ Id
2.5V @ 5mA
2.5V @ 800μA
Gate Charge (Qg) (Max) @ Vgs
10 nC @ 5 V
1.15 nC @ 5 V
Vgs (Max)
+6V, -5V
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
950 pF @ 50 V
115 pF @ 30 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die