EPC2007
EPC2007
Obsolete
Description:  GANFET N-CH 100V 6A DIE OUTLINE
Manufacturer:  EPC
Datasheet:   EPC2007 Datasheet
History Price: Obsolete
In Stock: 16000
EPC2007 vs EPC2059
Part No
Manufacturer
Series
eGaN
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
FET Type
N-Channel
-
Technology
GaNFET (Gallium Nitride)
-
Drain to Source Voltage (Vdss)
100 V
-
Current - Continuous Drain (Id) @ 25℃
6A (Ta)
-
Drive Voltage (Max Rds On, Min Rds On)
5V
-
Rds On (Max) @ Id, Vgs
30mOhm @ 6A, 5V
-
Vgs(th) (Max) @ Id
2.5V @ 1.2mA
-
Gate Charge (Qg) (Max) @ Vgs
2.8 nC @ 5 V
-
Vgs (Max)
+6V, -5V
-
Input Capacitance (Ciss) (Max) @ Vds
205 pF @ 50 V
-
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
Die
-
Package / Case
Die
-