EPC2010C
EPC2010C
Active
Description:  GANFET N-CH 200V 22A DIE OUTLINE
Manufacturer:  EPC
Datasheet:   EPC2010C Datasheet
History Price: $6.57000
In Stock: 15200
EPC2010C vs EPC2219
Part No
Manufacturer
Series
eGaN
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
200 V
65 V
Current - Continuous Drain (Id) @ 25℃
22A (Ta)
500mA (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
25mOhm @ 12A, 5V
3.3Ohm @ 59mA, 5V
Vgs(th) (Max) @ Id
2.5V @ 3mA
2.5V @ 100μA
Gate Charge (Qg) (Max) @ Vgs
5.3 nC @ 5 V
0.064 nC @ 5 V
Vgs (Max)
+6V, -4V
-
Input Capacitance (Ciss) (Max) @ Vds
540 pF @ 100 V
10 pF @ 32.5 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die