EPC2012
EPC2012
Discontinued
Description:  GANFET N-CH 200V 3A DIE
Manufacturer:  EPC
Datasheet:   EPC2012 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 31600
EPC2012 vs EPC2059
Part No
Manufacturer
Series
eGaN
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
FET Type
N-Channel
-
Technology
GaNFET (Gallium Nitride)
-
Drain to Source Voltage (Vdss)
200 V
-
Current - Continuous Drain (Id) @ 25℃
3A (Ta)
-
Drive Voltage (Max Rds On, Min Rds On)
5V
-
Rds On (Max) @ Id, Vgs
100mOhm @ 3A, 5V
-
Vgs(th) (Max) @ Id
2.5V @ 1mA
-
Gate Charge (Qg) (Max) @ Vgs
1.8 nC @ 5 V
-
Vgs (Max)
+6V, -5V
-
Input Capacitance (Ciss) (Max) @ Vds
145 pF @ 100 V
-
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
Die
-
Package / Case
Die
-