EPC2015
EPC2015
Discontinued
Description:  GANFET N-CH 40V 33A DIE OUTLINE
Manufacturer:  EPC
Datasheet:   EPC2015 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 47200
EPC2015 vs EPC2040
Part No
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
40 V
15 V
Current - Continuous Drain (Id) @ 25℃
33A (Ta)
3.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
4mOhm @ 33A, 5V
30mOhm @ 1.5A, 5V
Vgs(th) (Max) @ Id
2.5V @ 9mA
2.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
11.6 nC @ 5 V
0.93 nC @ 5 V
Vgs (Max)
+6V, -5V
-
Input Capacitance (Ciss) (Max) @ Vds
1200 pF @ 20 V
105 pF @ 6 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die