Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
100 V
15 V
Current - Continuous Drain (Id) @ 25℃
11A (Ta)
3.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
16mOhm @ 11A, 5V
30mOhm @ 1.5A, 5V
Vgs(th) (Max) @ Id
2.5V @ 3mA
2.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
5.2 nC @ 5 V
0.93 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds
520 pF @ 50 V
105 pF @ 6 V
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die