EPC2022
EPC2022
Active
Description:  GANFET N-CH 100V 90A DIE
Manufacturer:  EPC
Datasheet:   EPC2022 Datasheet
History Price: $8.07000
In Stock: 44800
EPC2022 vs EPC2067
Part No
Manufacturer
Series
eGaN
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
100 V
40 V
Current - Continuous Drain (Id) @ 25℃
90A (Ta)
69A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
3.2mOhm @ 25A, 5V
1.55mOhm @ 37A, 5V
Vgs(th) (Max) @ Id
2.5V @ 12mA
2.5V @ 18mA
Gate Charge (Qg) (Max) @ Vgs
-
22.3 nC @ 5 V
Vgs (Max)
+6V, -4V
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
1500 pF @ 50 V
3267 pF @ 20 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die