EPC2022
EPC2022
Active
Description:  GANFET N-CH 100V 90A DIE
Manufacturer:  EPC
Datasheet:   EPC2022 Datasheet
History Price: $8.07000
In Stock: 44800
EPC2022 vs EPC2308ENGRT
Manufacturer
Series
eGaN
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
-
Technology
GaNFET (Gallium Nitride)
-
Drain to Source Voltage (Vdss)
100 V
-
Current - Continuous Drain (Id) @ 25℃
90A (Ta)
-
Drive Voltage (Max Rds On, Min Rds On)
5V
-
Rds On (Max) @ Id, Vgs
3.2mOhm @ 25A, 5V
-
Vgs(th) (Max) @ Id
2.5V @ 12mA
-
Gate Charge (Qg) (Max) @ Vgs
-
-
Vgs (Max)
+6V, -4V
-
Input Capacitance (Ciss) (Max) @ Vds
1500 pF @ 50 V
-
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
Die
-
Package / Case
Die
-