EPC2031
EPC2031
Active
Description:  GANFET NCH 60V 31A DIE
Manufacturer:  EPC
Datasheet:   EPC2031 Datasheet
History Price: $6.30000
In Stock: 9600
EPC2031 vs EPC2065
Part No
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
60 V
80 V
Current - Continuous Drain (Id) @ 25℃
31A (Ta)
60A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
-
5V
Rds On (Max) @ Id, Vgs
2.6mOhm @ 30A, 5V
3.6mOhm @ 25A, 5V
Vgs(th) (Max) @ Id
2.5V @ 15mA
2.5V @ 7mA
Gate Charge (Qg) (Max) @ Vgs
17 nC @ 5 V
12.2 nC @ 5 V
Vgs (Max)
-
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
1800 pF @ 300 V
1449 pF @ 40 V
FET Feature
-
Standard
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die