EPC2035
EPC2035
Active
Description:  GANFET N-CH 60V 1.7A DIE
Manufacturer:  EPC
Datasheet:   EPC2035 Datasheet
History Price: $0.93000
In Stock: 8000
EPC2035 vs EPC2069
Part No
Manufacturer
Series
eGaN
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
60 V
40 V
Current - Continuous Drain (Id) @ 25℃
1.7A (Ta)
-
Drive Voltage (Max Rds On, Min Rds On)
5V
-
Rds On (Max) @ Id, Vgs
45mOhm @ 1A, 5V
-
Vgs(th) (Max) @ Id
2.5V @ 800μA
-
Gate Charge (Qg) (Max) @ Vgs
1.15 nC @ 5 V
-
Vgs (Max)
+6V, -4V
-
Input Capacitance (Ciss) (Max) @ Vds
115 pF @ 30 V
-
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
Die
-
Package / Case
Die
-