EPC2039
EPC2039
Active
Description:  GANFET N-CH 80V 6.8A DIE
Manufacturer:  EPC
Datasheet:   EPC2039 Datasheet
History Price: $1.56000
In Stock: 23600
EPC2039 vs EPC2032
Part No
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
80 V
100 V
Current - Continuous Drain (Id) @ 25℃
6.8A (Ta)
48A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
25mOhm @ 6A, 5V
4mOhm @ 30A, 5V
Vgs(th) (Max) @ Id
2.5V @ 2mA
2.5V @ 11mA
Gate Charge (Qg) (Max) @ Vgs
2.4 nC @ 5 V
15 nC @ 5 V
Vgs (Max)
+6V, -4V
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
210 pF @ 40 V
1530 pF @ 50 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die