EPC2044
EPC2044
Active
Description:  TRANSISTOR GAN 40V .0105OHM
Manufacturer:  EPC
Datasheet:   EPC2044 Datasheet
History Price: $2.04000
In Stock: 6400
EPC2044 vs EPC2033
Part No
Manufacturer
Series
-
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
-
N-Channel
Technology
-
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
-
150 V
Current - Continuous Drain (Id) @ 25℃
-
48A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
-
-
Rds On (Max) @ Id, Vgs
-
7mOhm @ 25A, 5V
Vgs(th) (Max) @ Id
-
2.5V @ 9mA
Gate Charge (Qg) (Max) @ Vgs
-
10 nC @ 5 V
Vgs (Max)
-
-
Input Capacitance (Ciss) (Max) @ Vds
-
1140 pF @ 75 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-
-
Mounting Type
-
Surface Mount
Supplier Device Package
-
Die
Package / Case
-
Die