Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Technology
-
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
-
100 V
Current - Continuous Drain (Id) @ 25℃
-
8.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
-
5V
Rds On (Max) @ Id, Vgs
-
13.5mOhm @ 11A, 5V
Vgs(th) (Max) @ Id
-
2.5V @ 3mA
Gate Charge (Qg) (Max) @ Vgs
-
4.5 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds
-
575 pF @ 50 V
Power Dissipation (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
Die