EPC2050
EPC2050
Active
Description:  TRANS GAN BUMPED DIE
Manufacturer:  EPC
Datasheet:   EPC2050 Datasheet
History Price: $6.07000
In Stock: 5600
EPC2050 vs EPC2206
Part No
Manufacturer
Series
-
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
-
N-Channel
Technology
-
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
-
80 V
Current - Continuous Drain (Id) @ 25℃
-
90A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
-
5V
Rds On (Max) @ Id, Vgs
-
2.2mOhm @ 29A, 5V
Vgs(th) (Max) @ Id
-
2.5V @ 13mA
Gate Charge (Qg) (Max) @ Vgs
-
19 nC @ 5 V
Vgs (Max)
-
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
-
1940 pF @ 40 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
Die
Package / Case
-
Die