EPC2065
EPC2065
Active
Description:  GAN FET 80V .0036OHM 8BUMP DIE
Manufacturer:  EPC
Datasheet:   EPC2065 Datasheet
History Price: $3.34000
In Stock: 20400
EPC2065 vs EPC2202
Part No
Manufacturer
Series
eGaN
Automotive, AEC-Q101, eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
80 V
80 V
Current - Continuous Drain (Id) @ 25℃
60A (Ta)
18A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
3.6mOhm @ 25A, 5V
17mOhm @ 11A, 5V
Vgs(th) (Max) @ Id
2.5V @ 7mA
2.5V @ 3mA
Gate Charge (Qg) (Max) @ Vgs
12.2 nC @ 5 V
4 nC @ 5 V
Vgs (Max)
+6V, -4V
+5.75V, -4V
Input Capacitance (Ciss) (Max) @ Vds
1449 pF @ 40 V
415 pF @ 50 V
FET Feature
Standard
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die