Packaging
Tape & Reel (TR)
Tape & Reel (TR)
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
40 V
100 V
Current - Continuous Drain (Id) @ 25℃
-
29A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
-
5V
Rds On (Max) @ Id, Vgs
-
6mOhm @ 16A, 5V
Vgs(th) (Max) @ Id
-
2.5V @ 4mA
Gate Charge (Qg) (Max) @ Vgs
-
7.4 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds
-
851 pF @ 50 V
Power Dissipation (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
Die