EPC2101
EPC2101
Active
Description:  GAN TRANS ASYMMETRICAL HALF BRID
Manufacturer:  EPC
Datasheet:   EPC2101 Datasheet
History Price: $8.75000
In Stock: 14000
EPC2101 vs EPC2104
Part No
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
2 N-Channel (Half Bridge)
2 N-Channel (Half Bridge)
FET Feature
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
60V
100V
Current - Continuous Drain (Id) @ 25℃
9.5A, 38A
23A
Rds On (Max) @ Id, Vgs
11.5mOhm @ 20A, 5V, 2.7mOhm @ 20A, 5V
6.3mOhm @ 20A, 5V
Vgs(th) (Max) @ Id
2.5V @ 3mA, 2.5V @ 12mA
2.5V @ 5.5mA
Gate Charge (Qg) (Max) @ Vgs
2.7nC @ 5V, 12nC @ 5V
7nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds
300pF @ 30V, 1200pF @ 30V
800pF @ 50V
Power - Max
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
Die
Supplier Device Package
Die
Die