EPC2102
EPC2102
Active
Description:  GAN TRANS SYMMETRICAL HALF BRIDG
Manufacturer:  EPC
Datasheet:   EPC2102 Datasheet
History Price: $8.75000
In Stock: 46800
EPC2102 vs EPC2102ENGRT
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
FET Type
2 N-Channel (Half Bridge)
2 N-Channel (Half Bridge)
FET Feature
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
60V
60V
Current - Continuous Drain (Id) @ 25℃
23A
23A (Tj)
Rds On (Max) @ Id, Vgs
4.4mOhm @ 20A, 5V
4.4mOhm @ 20A, 5V
Vgs(th) (Max) @ Id
2.5V @ 7mA
2.5V @ 7mA
Gate Charge (Qg) (Max) @ Vgs
6.8nC @ 5V
6.8nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds
830pF @ 30V
830pF @ 30V
Power - Max
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
Die
Supplier Device Package
Die
Die