EPC2103ENGRT
EPC2103ENGRT
Discontinued
Description:  GANFET TRANS SYM HALF BRDG 80V
Manufacturer:  EPC
History Price: Discontinued at Digi-Key
In Stock: 19900
EPC2103ENGRT vs EPC2107
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
FET Type
2 N-Channel (Half Bridge)
3 N-Channel (Half Bridge + Synchronous Bootstrap)
FET Feature
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
80V
100V
Current - Continuous Drain (Id) @ 25℃
23A
1.7A, 500mA
Rds On (Max) @ Id, Vgs
5.5mOhm @ 20A, 5V
320mOhm @ 2A, 5V, 3.3Ohm @ 2A, 5V
Vgs(th) (Max) @ Id
2.5V @ 7mA
2.5V @ 100μA, 2.5V @ 20μA
Gate Charge (Qg) (Max) @ Vgs
6.5nC @ 5V
0.16nC @ 5V, 0.044nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds
7600pF @ 40V
16pF @ 50V, 7pF @ 50V
Power - Max
-
-
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
9-VFBGA
Supplier Device Package
Die
9-BGA (1.35x1.35)