Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
FET Type
2 N-Channel (Dual) Common Source
2 N-Channel (Half Bridge)
FET Feature
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
120V
60V
Current - Continuous Drain (Id) @ 25℃
3.4A
9.5A, 38A
Rds On (Max) @ Id, Vgs
60mOhm @ 4A, 5V
11.5mOhm @ 20A, 5V
Vgs(th) (Max) @ Id
2.5V @ 700μA
2.5V @ 2mA
Gate Charge (Qg) (Max) @ Vgs
0.8nC @ 5V
2.7nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds
80pF @ 60V
300pF @ 30V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
Die
Die