EPC2110
EPC2110
Active
Description:  GANFET 2NCH 120V 3.4A DIE
Manufacturer:  EPC
Datasheet:   EPC2110 Datasheet
History Price: $2.26000
In Stock: 840
EPC2110 vs EPC2110ENGRT
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
2 N-Channel (Dual) Common Source
2 N-Channel (Dual) Common Source
FET Feature
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
120V
120V
Current - Continuous Drain (Id) @ 25℃
3.4A
3.4A
Rds On (Max) @ Id, Vgs
60mOhm @ 4A, 5V
60mOhm @ 4A, 5V
Vgs(th) (Max) @ Id
2.5V @ 700μA
2.5V @ 700μA
Gate Charge (Qg) (Max) @ Vgs
0.8nC @ 5V
0.8nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds
80pF @ 60V
80pF @ 60V
Power - Max
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
Die
Die
Supplier Device Package
Die
Die