Series
Automotive, AEC-Q101, eGaN
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
80 V
40 V
Current - Continuous Drain (Id) @ 25℃
18A (Ta)
-
Drive Voltage (Max Rds On, Min Rds On)
5V
-
Rds On (Max) @ Id, Vgs
17mOhm @ 11A, 5V
-
Vgs(th) (Max) @ Id
2.5V @ 3mA
-
Gate Charge (Qg) (Max) @ Vgs
4 nC @ 5 V
-
Input Capacitance (Ciss) (Max) @ Vds
415 pF @ 50 V
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
Die
-