EPC2212
EPC2212
Active
Description:  GANFET N-CH 100V 18A DIE
Manufacturer:  EPC
Datasheet:   EPC2212 Datasheet
History Price: $2.97000
In Stock: 33600
EPC2212 vs EPC2066
Part No
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
100 V
40 V
Current - Continuous Drain (Id) @ 25℃
18A (Ta)
90A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
13.5mOhm @ 11A, 5V
1.1mOhm @ 50A, 5V
Vgs(th) (Max) @ Id
2.5V @ 3mA
2.5V @ 28mA
Gate Charge (Qg) (Max) @ Vgs
4 nC @ 5 V
33 nC @ 5 V
Vgs (Max)
+6V, -4V
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
407 pF @ 50 V
4523 pF @ 20 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die