EPC8002
EPC8002
Active
Description:  GANFET N-CH 65V 2A DIE
Manufacturer:  EPC
Datasheet:   EPC8002 Datasheet
History Price: $3.12000
In Stock: 13200
EPC8002 vs EPC8004
Part No
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
65 V
40 V
Current - Continuous Drain (Id) @ 25℃
2A (Ta)
4A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
530mOhm @ 500mA, 5V
110mOhm @ 500mA, 5V
Vgs(th) (Max) @ Id
2.5V @ 250μA
2.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
-
0.45 nC @ 5 V
Vgs (Max)
+6V, -4V
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
21 pF @ 32.5 V
52 pF @ 20 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die