Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - DC Reverse (Vr) (Max)
300 V
200 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 2 A
-
Speed
Fast Recovery = 200mA (Io)
-
Reverse Recovery Time (trr)
35 ns
-
Current - Reverse Leakage @ Vr
5 μA @ 300 V
-
Capacitance @ Vr, F
25pF @ 4V, 1MHz
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AA, SMB
-
Supplier Device Package
SMB (DO-214AA)
DO-214AA (SMB)
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-