ER2G
ER2G
Active
Description:  DIODE GEN PURP 400V 2A SMB
Manufacturer:  SMC Diode Solutions
Datasheet:   ER2G Datasheet
History Price: $0.51000
In Stock: 27200
ER2G vs ER2B-LTP
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
100 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 2 A
950 mV @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
35 ns
Current - Reverse Leakage @ Vr
5 μA @ 400 V
5 μA @ 100 V
Capacitance @ Vr, F
25pF @ 4V, 1MHz
15pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AA, SMB
DO-214AA, SMB
Supplier Device Package
SMB (DO-214AA)
DO-214AA (SMB)
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃