Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
500 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
950 mV @ 3 A
1.45 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
20 ns
35 ns
Current - Reverse Leakage @ Vr
10 μA @ 50 V
10 μA @ 500 V
Capacitance @ Vr, F
45pF @ 4V, 1MHz
34pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
DO-214AA, SMB
Supplier Device Package
SMC (DO-214AB)
DO-214AA (SMB)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃