ES3GB
ES3GB
Active
Description:  DIODE GEN PURP 400V 3A DO214AA
Manufacturer:  Taiwan Semiconductor
Datasheet:   ES3GB Datasheet
History Price: $0.19735
In Stock: 4400
ES3GB vs ES3HB
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
500 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
1.13 V @ 3 A
1.45 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
35 ns
Current - Reverse Leakage @ Vr
10 μA @ 400 V
10 μA @ 500 V
Capacitance @ Vr, F
41pF @ 4V, 1MHz
34pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AA, SMB
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMB)
DO-214AA (SMB)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃